The HP0215AFKP2 is a 6mm square surface-mount tactile switch with a flat black actuator, silver-plated contacts rated for 3VA maximum at 28V DC, and straight PC terminals in stick-tube packaging. It features a stainless steel case and glass fiber reinforced polyamide base and actuator meeting UL94V-0 flammability standards. The switch has a nominal operating force of 1.60N, total travel of 0.2mm, and is rated for 500,000 mechanical and electrical operations. It operates within a temperature range of -20°C to +70°C and supports wave or manual soldering. Crimped terminals provide secure mounting during automated soldering.
HP02-Series Ultra-Miniature Tactile Switches
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 3VA 28V
SWITCH, TACTILE, 0.125A, 28VDC, SOLDER; Product Range:HP02 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:125mA at 28VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches 6.2 mm TACTILE/THROUGH HOLE
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | HP0215AFKP2 | HP0215AFKP2 | HP0215AFKP2-ND | 2300-HP0215AFKP2 | HP0215AFKP2 | 09X9921 | HP0215AFKP2 |
| Product Name | 6mm Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 0.125A, 28Vdc, Solder; Product Range Nkk Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |