Miniature pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC, featuring a stainless steel frame, melamine phenolic resin case meeting UL94V-0 flammability rating, 1,500V AC dielectric strength between contacts and case, epoxy sealed terminals, and operating force of 1.75N for single pole momentary action. The bushing mount design prevents rotation during installation.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-G-J21A | EB2011-G-J21A | 2300-EB2011-G-J21A | EB2011-G-J21A | EB2011-G-J21A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Lug | Solder Terminals |