The EB2065-BE is a single-pole, double-throw (SPDT), ON-ON light touch miniature pushbutton with gold contacts and solder lug terminals, rated for 0.4VA maximum at 28V AC/DC. It features a brass plunger and bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.65N, total travel of 0.087 inch (2.2mm), and a mechanical life of 100,000 operations with an electrical life of 50,000 operations. Contact resistance is 20 milliohms maximum. The terminal design is epoxy sealed to prevent flux ingress. Installation requires a panel cutout of 0.315 inch (8.0mm) diameter, with a maximum mounting torque of 0.68Nm for a single nut. Operating temperature ranges from -10°C to +70°C. The part meets UL and CSA certification requirements when ordered with appropriate markings.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065-BE | 2300-EB2065-BE | EB2065-BE | EB2065-BE |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug |