The EB2065G-BB is a single-pole, double-throw, ON-ON momentary pushbutton with gold contacts and solder lug terminals, rated for 0.4VA maximum at 28V AC/DC. It has a .315" (8.0mm) diameter white cap, brass bushing with nickel plating, stainless steel frame, and a melamine phenolic resin case compliant with UL94V-0 flammability standard. The switch operates with a nominal force of 2.35N, has a total travel of 0.063" (1.6mm), and supports 50,000 electrical operations minimum. Epoxy-sealed terminals prevent contaminant ingress, and the case provides 1,500V AC dielectric strength between contacts and case. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches 0.4VAMAX@28VAC/DCMAX
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065G-BB | EB2065G-BB | 2300-EB2065G-BB | EB2065G-BB | EB2065G-BB |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug |