The GW series ultra-thin rockers are low-voltage, low-current logic-level switches designed for high-density PCB mounting in handheld equipment. The GW22LBP is a double-pole, double-throw switch with a paddle actuator and straight PC terminals, featuring a 28° throw angle and a nominal operating force of 1.30N. It has a contact resistance of 80 milliohms maximum, insulation resistance of 500 megohms minimum at 500V DC, and a dielectric strength of 500V AC for one minute. Electrical and mechanical life are rated at 50,000 operations minimum. The actuator, case, and base are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated. Terminals have a 2.54mm x 2.54mm spacing. Operating temperature ranges from -30°C to +85°C. The switch is not UL recognized or CSA certified.
Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER DPDT 0.4VA 28V
SWITCH, ROCKER, DPDT, 0.1A, 28VAC, WHITE; Switch Operation:On-None-On
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22LBP | GW22LBP | 2300-GW22LBP | 360-2803-ND | GW22LBP | 09X9631 |
| Product Name | Ultra-Thin Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Dpdt, 0.1A, 28Vac, White; Switch Operation Nkk Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Paddle; Paddle | Rocker | ||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |