The GW12LJVF is an ultra-thin, fully illuminated paddle switch for low-voltage, low-current logic-level circuits, featuring a vertical PCB mount and bicolor red/green LED. It has a 1.0N nominal operating force, 28° angle of throw, and operates within a temperature range of -25°C to +55°C. The actuator and case are made of UL94V-0 rated materials, with phosphor bronze contacts plated in gold. The switch offers 50,000 cycles of mechanical and electrical life, with contact resistance no more than 80 milliohms and insulation resistance at least 500 megohms at 500V DC. LED specifications include a forward voltage of 2.0V/2.1V and a maximum forward current of 30mA/25mA. The PCB terminal spacing is 2.54mm, conforming to standard grid layouts. The switch is not UL recognized or CSA certified.
Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
SWITCH, ROCKER, SPDT, 0.1A, 28VAC; Switch Operation:On-None-On
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12LJVF | 360-2119-ND | 2300-GW12LJVF | GW12LJVF | 09X9620 |
| Product Name | Ultra-Thin Fully Illuminated Paddle | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Rocker Actuator | Paddle; Paddle - Illuminated | Paddle | Paddle | Paddle; Paddle - Illuminated | Rocker |
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | ||
| Features | Illuminated | Illuminated | Illuminated | Illuminated |