The GW series ultra-thin rockers are low-voltage, low-current logic-level switches designed for high-density PCB mounting in handheld equipment. They feature a 28° throw, glass fiber reinforced polyamide actuator and case (UL94V-0), phosphor bronze contacts with gold plating, and a terminal spacing of 2.54mm x 2.54mm. The switch has a maximum electrical capacity of 0.4VA at 28V AC/DC, 80 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and a mechanical and electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The GW22LBH is a double-pole, ON-NONE-ON circuit variant with a black rocker actuator and straight PC terminals, consistent with the series specifications.
Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22LBH | GW22LBH-ND | 2300-GW22LBH | GW22LBH | GW22LBH |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |