NKK Switches Rocker Switches CWSC21JCACS

Description
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 360-1731-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-1731-ND
Rocker Switches 360-1731-ND
Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 9A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches CWSC21JCACS
SWITCH ROCKER DPST 9A 125V

SWITCH ROCKER DPST 9A 125V

Supplier's Site
Switch, Rocker; DPST; 9 A @ 125 VAC, 6 A @ 250 VAC; 125/250; On-Off; Red; 50 de - 70192004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; DPST; 9 A @ 125 VAC, 6 A @ 250 VAC; 125/250; On-Off; Red; 50 de
70192004
Switch, Rocker; DPST; 9 A @ 125 VAC, 6 A @ 250 VAC; 125/250; On-Off; Red; 50 de 70192004
DPST Contact Form, Terminal Type is Solder Lug, CWSC Series LED Miniature Power Rocker Switches Front panel, snap-in mounting assures labor-saving installation Single break, snap acting contact mechanism gives smooth actuation and audible feedback Stable stationary contact construction for high reliability Interior shield prevents contamination of the rocker by carbon from arcing. 9 amp or 6 amp electrical capacity in compact body.

DPST Contact Form, Terminal Type is Solder Lug, CWSC Series LED Miniature Power Rocker Switches

  • Front panel, snap-in mounting assures labor-saving installation
  • Single break, snap acting contact mechanism gives smooth actuation and audible feedback
  • Stable stationary contact construction for high reliability
    Interior shield prevents contamination of the rocker by carbon from arcing. 9 amp or 6 amp electrical capacity in compact body.
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 360-1731-ND CWSC21JCACS 70192004
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker; DPST; 9 A @ 125 VAC, 6 A @ 250 VAC; 125/250; On-Off; Red; 50 de
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect - 0.110\" (2.8mm) Solder Terminals; Quick Connect / Blade
Standards / Compliances UL Listed UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 2300-JWL11RA1A/UCV-WL - New Yorker Electronics Co., Inc.
Specs
Terminal Type Wire Leads
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details