The GW12LJHD is an ultra-thin, fully illuminated paddle switch with a right-angle PCB mount, designed for low-voltage, low-current logic-level circuits. It features an SPDT ON-NONE-ON circuit with an amber LED and an actuator made of polycarbonate (UL94V-0) mounted in a glass fiber reinforced polyamide case (UL94V-0). The switch has a nominal operating force of 1.0N, a 28° angle of throw, and a mechanical and electrical life of 50,000 operations. Terminals are phosphor bronze with gold plating and conform to a 0.100" x 0.100" (2.54mm x 2.54mm) grid spacing. The LED has a forward voltage of 2.0V, a maximum forward current of 30mA, and operates within a temperature range of -25°C to +55°C. The switch meets vibration and shock standards of 10-55Hz, 1.5mm amplitude, and 50G acceleration. It is not UL recognized or CSA certified.
Ultra-Thin Rockers
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12LJHD | 2300-GW12LJHD | 360-2114-ND | GW12LJHD |
| Product Name | Ultra-Thin Fully Illuminated Paddle | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle - Illuminated | Paddle | Paddle | Paddle; Paddle - Illuminated |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |
| Features | Illuminated | Illuminated | Illuminated |