The GW12RBP is a single-pole, double-throw (SPDT) ultra-thin rocker switch designed for low-voltage, low-current logic-level circuits. It features a red rocker actuator, straight PC terminals, and a 28° angle of throw. The switch has a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 80 milliohms maximum, and an insulation resistance of 500 megohms minimum at 500V DC. It operates reliably from -30°C to +85°C and is rated for 50,000 mechanical and electrical operations. The actuator, case, and base are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated for stable performance. Terminals have a 2.54mm x 2.54mm spacing, conforming to standard PCB grid layouts. The unit is not UL or CSA certified.
Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER SPDT 0.4VA 28V
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, WHITE; Switch Operation:On-None-On
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12RBP | GW12RBP | 2300-GW12RBP | GW12RBP-ND | GW12RBP | 09X9622 |
| Product Name | Ultra-Thin Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, White; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | |||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |