Complement to G Switches
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
PROCESS SEALED ULTRA-MINIATURE ROCKER
PROCESS SEALED ULTRA-MINIATURE ROCKER
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | G23KP | G23KP-ND | 2300-G23KP | G23KP | G23KP |
| Product Name | Process Sealed Ultra-Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Snap Top | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |