The CWSB series is a line of miniature power rockers featuring a snap-acting contact mechanism with audible feedback, designed for front panel snap-in mounting. The CWSB11 model, applicable to this part number, has a resistive load rating of 6A at 250V AC, a nominal operating force of 6.50N, and a 30° angle of throw. It operates within a temperature range of -10°C to +70°C. The switch includes solder lug or quick connect terminals, has a mechanical life of 30,000 operations, and an electrical life of 10,000 operations with resistive load. It meets cULus recognition with file number E44145 and has a standard cULus marking on the case. The housing is made of polyamide with a laminated thermosetting base, and contacts are silver alloy with brass terminals plated in silver. Dimensions are 21.1mm wide, 15.8mm high, with a panel thickness compatibility of 0.75mm to 2.0mm.
Neon Miniature Power Rockers
MINIATURE POWER ROCKER
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In
SWITCH, ROCKER, SPST, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
SWITCH ROCKER SPST 6A 250V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB11AA3F | 2300-CWSB11AA3F | CWSB11AA3F-ND | CWSB11AA3F | 09X8807 | CWSB11AA3F |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |