The G22KP is an ultra-miniature, sealed rocker switch from the G Series, designed for low-voltage logic-level circuits. It features a SPDT ON-NONE-ON circuit with straight PC terminals and a snap-top actuator. Dimensions are 13.4 mm long, 7.0 mm wide, and 11.25 mm high, with 2.54 mm terminal spacing. Nominal operating force is 1.06 N, and throw angle is 28°. Contact resistance is 80 milliohms max, insulation resistance is 500 megohms min at 500 V DC, and dielectric strength is 500 V AC for one minute. It supports 100,000 operations with resistive loads up to 0.4 VA at 28 V AC/DC. Actuator and case are glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. Operating temperature range is -25°C to +85°C. It is not UL or CSA certified.
Complement to G Switches
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
PROCESS SEALED ULTRA-MINIATURE ROCKER
PROCESS SEALED ULTRA-MINIATURE ROCKER
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | G22KP | G22KP-ND | G22KP | 2300-G22KP | G22KP |
| Product Name | Process Sealed Ultra-Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Snap Top | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |