The A Series is a family of sealed subminiature rocker switches designed for low-voltage, logic-level circuits. All variants feature a subminiature footprint with 0.100" (2.54mm) terminal spacing, a 26° angle of throw, and a totally sealed body to prevent contamination. The switches have a maximum contact resistance of 50 milliohms, insulation resistance of 500 megohms minimum at 500V DC, and dielectric strength of 500V AC for one minute. They offer 100,000 mechanical operations for On-None-On and On-Off-On circuits, and 50,000 electrical operations. The actuator is nickel-plated brass, the case is glass fiber reinforced polyamide, and contacts are phosphor bronze with gold plating. Operating temperature ranges from -30°C to +85°C. The switches support wave and manual soldering and are rated for 0.4VA maximum at 28V AC/DC. They are not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH ROCKER SP3T 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A24KV-CA | A24KV-CA | 2300-A24KV-CA | A24KV-CA |
| Product Name | Process Sealed Subminiature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-On-On | On-On-On | ||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | ||
| Current Rating | 0.4000 amps |