NKK Switches Ultra-Thin Rocker GW12LHP

Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote
Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GW series ultra-thin rockers are low-voltage, low-current logic-level switches designed for high-density PCB mounting in handheld equipment. They feature a 28° angle of throw, a nominal operating force of 1.70N for rockers, and glass fiber reinforced polyamide actuator and case with UL94V-0 flammability rating. The switches have phosphor bronze contacts with gold plating, 80 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Electrical and mechanical life is rated at 50,000 operations. The terminal spacing is 2.54mm x 2.54mm, compatible with standard PCB grids. Operating temperature ranges from -30°C to +85°C. The GW12LHP is a single-pole, double-throw (SPDT), ON-NONE-ON circuit variant with a paddle actuator and right-angle PC terminals, based on confirmed series characteristics.

Datasheet Summary
Powered by GS/AI

The GW series ultra-thin rockers are low-voltage, low-current logic-level switches designed for high-density PCB mounting in handheld equipment. They feature a 28° angle of throw, a nominal operating force of 1.70N for rockers, and glass fiber reinforced polyamide actuator and case with UL94V-0 flammability rating. The switches have phosphor bronze contacts with gold plating, 80 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Electrical and mechanical life is rated at 50,000 operations. The terminal spacing is 2.54mm x 2.54mm, compatible with standard PCB grids. Operating temperature ranges from -30°C to +85°C. The GW12LHP is a single-pole, double-throw (SPDT), ON-NONE-ON circuit variant with a paddle actuator and right-angle PC terminals, based on confirmed series characteristics.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Rocker - GW12LHP - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin Rocker
GW12LHP
Ultra-Thin Rocker GW12LHP
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.

Ultra-Thin Rockers

  • 0.4VA maximum @ 28V AC/DC maximum
  • Various colored rockers and paddles.
  • Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Supplier's Site Datasheet
Rocker Switches - 2300-GW12LHP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-GW12LHP
Rocker Switches 2300-GW12LHP
ULTRA-THIN ROCKER

ULTRA-THIN ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - GW12LHP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
GW12LHP
Rocker & Toggle Switches GW12LHP
ULTRA-THIN ROCKER

ULTRA-THIN ROCKER

Buy Now
Rocker Switches - GW12LHP-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
GW12LHP-ND
Rocker Switches GW12LHP-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Buy Now Datasheet
Rocker Switch, Spdt, On-On, Grey, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches - 74M2207 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, On-On, Grey, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches
74M2207
Rocker Switch, Spdt, On-On, Grey, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches 74M2207
Rocker Switch, SPDT, On-On, Grey, Through Hole, 100 mA, 28 V RoHS Compliant: Yes

Rocker Switch, SPDT, On-On, Grey, Through Hole, 100 mA, 28 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number GW12LHP 2300-GW12LHP GW12LHP GW12LHP-ND 74M2207
Product Name Ultra-Thin Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches Rocker Switch, Spdt, On-On, Grey, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches
Rocker Actuator Paddle; Paddle Paddle Rocker
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw
Terminal Type Through Hole Straight PC Pins
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A22KB-CE - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
Process Sealed Subminiature Rocker - A18KV - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers