FS22ABP is a miniature slide switch designed for high-frequency applications from DC through 1GHz, with 75 ohm impedance, 40dB minimum isolation, and 0.5dB maximum insertion loss at 1GHz. It features a tall actuator measuring 12.4mm in height, a total travel of 3.5mm, and a nonshorting (break-before-make) contact timing mechanism with gold-plated twin contacts for self-cleaning operation. The switch has a DPDT ON-NONE-ON circuit configuration, solderable straight PC terminals, and operates reliably across a temperature range of -30°C to +85°C. Mechanical and electrical life is rated at 1,000 operations minimum.
FS-Series Miniature Slide Switches
Slide Switch DPDT Through Hole
MINIATURE HIGH FREQUENCY SLIDE
Slide Switches DPDT ON-ON HI-FREQ
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | FS22ABP | 360-3982-ND | 2300-FS22ABP | FS22ABP | FS22ABP |
| Product Name | Miniature Slide for High Frequency | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |