NKK Switches Slide Switches SS22SDP4

Description
ULTRA-MINIATURE SLIDE
Request a Quote Datasheet
Description
ULTRA-MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2300-SS22SDP4 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-SS22SDP4
Slide Switches 2300-SS22SDP4
ULTRA-MINIATURE SLIDE

ULTRA-MINIATURE SLIDE

Supplier's Site Datasheet
Switches - Slide Switches - 1351903-SS22SDP4 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1351903-SS22SDP4
Switches - Slide Switches 1351903-SS22SDP4
Win Source Part Number: 1351903-SS22SDP4 Category: Switches - Slide Switches Series: SS Termination Style: PC Pin Contact Finish: Gold Contact Material: Phosphor Bronze Actuator Material: Polyamide (PA) , Nylon Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -15°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) HTSUS: 8536.50.9050 Mfr: NKK Switches Base Product Number: SS22SD California Prop 65: Warning Information

Win Source Part Number: 1351903-SS22SDP4
Category: Switches - Slide Switches
Series: SS
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Phosphor Bronze
Actuator Material: Polyamide (PA) , Nylon
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -15°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
HTSUS: 8536.50.9050
Mfr: NKK Switches
Base Product Number: SS22SD
California Prop 65: Warning Information

Buy Now Datasheet
Slide Switches - 1251870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1251870
Slide Switches 1251870
NKK Switches SS22SDP4 Slide Switch

NKK Switches SS22SDP4 Slide Switch

Supplier's Site
Switches - Slide Switches SS22SDP4
ULTRA MINIATURE SLIDE/PC

ULTRA MINIATURE SLIDE/PC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-SS22SDP4 1351903-SS22SDP4 1251870 SS22SDP4
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Solder
Actuator Material Plastic
Operating Temp 5 to 140 F (-15 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS12AW - NKK Switches
Specs
Terminal Type Wire Wrap
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switches - 1-1437579-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details