The CKL series is a high-security keylock with a 19mm bushing, designed for applications requiring elevated security. It features a brass tubular or chrome-plated flat key, a zinc alloy housing with chrome plating, and LCP base. The switch has a 3A resistive load rating at 250V AC, 10,000 electrical cycles minimum, 30,000 mechanical cycles minimum, and a dielectric strength of 1,500V AC between contacts and case. Contact resistance is 20 milliohms maximum, with insulation resistance of 1,000 megohms minimum. The operating temperature range is -25°C to +70°C, and it withstands 30G shock and vibration per specified parameters. Mounting torque is 1.5 Nm maximum. The switch is epoxy sealed, has a break-before-make contact timing, and a 90° angle of throw. Terminals are solder lugs with silver-plated copper. The model supports SPDT ON-NONE-ON circuitry with key removal in position 1, and is designed for panel mounting with a 19mm hex nut included.
16mm & 19mm High Security Keylocks
HIGH SECURITY KEYLOCK
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
Keylock Switches 19MM ON-ON RMVE 2POS TUBE KEY#033 3A LUG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12ATW01-033 | 2300-CKL12ATW01-033 | CKL12ATW01-033-ND | CKL12ATW01-033 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |