NKK Switches 10mm Ultra-Thin SMT DIP Rotary FR02KC16P

Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Description
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR02KC16P is a 10mm ultra-thin SMT DIP rotary switch with a plastic shaft actuator, designed for hexadecimal coding with real-coded output. It has a slim 3.8mm (0.150") profile, gull-wing terminals for upright mounting, and a detent mechanism ensuring positive actuation. The switch is rated for 100mA at 5V DC switching and 100mA at 50V DC nonswitching, with a contact resistance of 100 milliohms maximum and insulation resistance of 1,000 megohms minimum. Mechanical and electrical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. The actuator and housing are made of glass fiber reinforced polyamide (UL94V-0). Packaged in stick-tube format with 50 pieces per tube, and meets EIA-481-2 tape-reel standards for automated assembly.

Datasheet Summary
Powered by GS/AI

The FR02KC16P is a 10mm ultra-thin SMT DIP rotary switch with a plastic shaft actuator, designed for hexadecimal coding with real-coded output. It has a slim 3.8mm (0.150") profile, gull-wing terminals for upright mounting, and a detent mechanism ensuring positive actuation. The switch is rated for 100mA at 5V DC switching and 100mA at 50V DC nonswitching, with a contact resistance of 100 milliohms maximum and insulation resistance of 1,000 megohms minimum. Mechanical and electrical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. The actuator and housing are made of glass fiber reinforced polyamide (UL94V-0). Packaged in stick-tube format with 50 pieces per tube, and meets EIA-481-2 tape-reel standards for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin SMT DIP Rotary - FR02KC16P - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin SMT DIP Rotary
FR02KC16P
10mm Ultra-Thin SMT DIP Rotary FR02KC16P
FR02-Series 10mm Ultra-Thin SMT DIP Rotaries Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism gives crisp, positive action for accurate switch setting.

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries

  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards.
  • Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting.
  • Detent mechanism gives crisp, positive action for accurate switch setting.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR02KC16P
Product Name 10mm Ultra-Thin SMT DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 2300-CKL13EFW01-022 - New Yorker Electronics Co., Inc.
Specs
Actuator Type Keylock
View Details
10mm Ultra-Thin DIP Rotary - FR01SR16P - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole Hexadecimal
View Details
2 suppliers