16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
KEYSWITCH, 19MM, 2 POS; Switch Operation:On-None-On
SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:CK Series; Contact Configuration:SPDT; Switch Operation:On-None-On
Keylock Switches SPDT ON-NONE-ON
High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms
KEYSWITCH, 19MM, 2 POS; SWITCH OPERATION:ON-NONE-ON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKL12BFW01 | 360-1454-ND | 2300-CKL12BFW01 | 97K4351 | 11X2946 | CKL12BFW01 | 70192893 | 478826 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keyswitch, 19Mm, 2 Pos; Switch Operation Nkk Switches | Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches | Keylock Switches | Switch, KEYLOCK, HIGHT SECURITY, ON-NONE-ON, 1 REMOVABLE Position | Selector Switch |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | Keylock | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | |||
| AC Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | ||||
| Positions per Pole | SPDT | 2 Position | ||||||
| Terminal Type | Solder Lug | Solder Terminals | Solder Terminals |