The FR01FC16P-S is a 10mm through-hole rotary switch with screwdriver actuation, hexadecimal positioning, and straight PC terminals. It features a glass fiber reinforced polyamide housing and base rated UL94V-0, with gold-plated phosphor bronze stationary contacts and copper alloy movable contacts. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is 100 milliohms maximum for the circuit, insulation resistance is 1,000 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. The actuator is color-keyed yellow for complement-coded devices. Terminals are crimped for secure PCB mounting. The switch is designed for low-voltage, low-current circuits and is not rated for UL recognition or CSA certification.
10mm DIP Rotaries
Coded Rotary Switches 10MM HEXADECIMAL 16P COMPLEMENT CODED
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| NKK Switches | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | FR01FC16P-S | FR01FC16P-S | 09X9276 |
| Product Name | 10mm Ultra-Thin DIP Rotary | Coded Rotary Switches | Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches |
| Current Rating | 0.1 amps |