NKK Switches 10mm Ultra-Thin DIP Rotary FR01KR10H-S

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01KR10H-S is a 10mm through-hole rotary switch from the FR01 series, featuring a plastic shaft, hexadecimal positions, and right-angle PCB terminals. It has a switching rating of 100mA at 5V DC and a non-switching rating of 100mA at 50V DC, with contact resistance under 100 milliohms and insulation resistance over 1,000 megohms at 250V DC. The switch operates reliably for 10,000 detent operations, with an operating temperature range of -25°C to +85°C. The actuator is color-coded orange for real-coded operation, and the housing and base are made of glass fiber reinforced polyamide rated UL94V-0. The compact body enables high-density mounting on PCBs.

Datasheet Summary
Powered by GS/AI

The FR01KR10H-S is a 10mm through-hole rotary switch from the FR01 series, featuring a plastic shaft, hexadecimal positions, and right-angle PCB terminals. It has a switching rating of 100mA at 5V DC and a non-switching rating of 100mA at 50V DC, with contact resistance under 100 milliohms and insulation resistance over 1,000 megohms at 250V DC. The switch operates reliably for 10,000 detent operations, with an operating temperature range of -25°C to +85°C. The actuator is color-coded orange for real-coded operation, and the housing and base are made of glass fiber reinforced polyamide rated UL94V-0. The compact body enables high-density mounting on PCBs.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01KR10H-S - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01KR10H-S
10mm Ultra-Thin DIP Rotary FR01KR10H-S
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 09X9309 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
09X9309
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 09X9309
SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01KR10H-S
Coded Rotary Switches FR01KR10H-S
Coded Rotary Switches 10MM DECI 10P SHAFT REAL CODED R/A

Coded Rotary Switches 10MM DECI 10P SHAFT REAL CODED R/A

Buy Now Datasheet

Technical Specifications

  NKK Switches Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number FR01KR10H-S 09X9309 FR01KR10H-S
Product Name 10mm Ultra-Thin DIP Rotary Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
2 suppliers
High Security Keylock - CKM12BFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01KR10H-06XL-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
10mm Ultra-Thin DIP Rotary - FR01FR16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers