NKK Switches Selector Switch JB15KH-6C

Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION SIDE ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION SIDE ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 109689912 - Radwell International
Willingboro, NJ, United States
Selector Switch
109689912
Selector Switch 109689912
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION SIDE ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION SIDE ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 109689912
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 1881154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details
 - 194L-C32-4513 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details