NKK Switches Selector Switch AS12CH

Description
SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-NONE-ON ; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:AS SERIES; CONTACT CURRENT MAX:-; CONTACT VOLTAGE AC MAX:28V; CONTACT VOLTAGE DC MAX:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-NONE-ON ; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:AS SERIES; CONTACT CURRENT MAX:-; CONTACT VOLTAGE AC MAX:28V; CONTACT VOLTAGE DC MAX:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 109719638 - Radwell International
Willingboro, NJ, United States
Selector Switch
109719638
Selector Switch 109719638
SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-NONE-ON ; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:AS SERIES; CONTACT CURRENT MAX:-; CONTACT VOLTAGE AC MAX:28V; CONTACT VOLTAGE DC MAX:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-NONE-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:AS SERIES; CONTACT CURRENT MAX:-; CONTACT VOLTAGE AC MAX:28V; CONTACT VOLTAGE DC MAX:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 109719638
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKM12BFW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
5 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details