NKK Switches 10mm Ultra-Thin DIP Rotary FR01FC16H-06XL

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01 series includes 10mm DIP rotary switches with screwdriver actuation and hexadecimal positioning, designed for low-voltage, low-current circuits. It features a through-hole mounting style with straight PC terminals and a compact, low-profile form factor. Switching rating is 100mA at 5V DC; nonswitching rating is 100mA at 50V DC. Contact resistance is ≤100 milliohms, insulation resistance ≥1,000 megohms, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. Actuator, housing, and base are made of glass fiber reinforced polyamide (UL94V-0). Contacts and terminals are gold-plated copper alloy and phosphor bronze. The device is not process sealed; cleaning requires alcohol-based solvents. Soldering must be performed with the switch in the F position, following Profile A.

Datasheet Summary
Powered by GS/AI

The FR01 series includes 10mm DIP rotary switches with screwdriver actuation and hexadecimal positioning, designed for low-voltage, low-current circuits. It features a through-hole mounting style with straight PC terminals and a compact, low-profile form factor. Switching rating is 100mA at 5V DC; nonswitching rating is 100mA at 50V DC. Contact resistance is ≤100 milliohms, insulation resistance ≥1,000 megohms, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations minimum. Operating temperature ranges from -25°C to +85°C. Actuator, housing, and base are made of glass fiber reinforced polyamide (UL94V-0). Contacts and terminals are gold-plated copper alloy and phosphor bronze. The device is not process sealed; cleaning requires alcohol-based solvents. Soldering must be performed with the switch in the F position, following Profile A.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01FC16H-06XL - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01FC16H-06XL
10mm Ultra-Thin DIP Rotary FR01FC16H-06XL
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR01FC16H-06XL
Product Name 10mm Ultra-Thin DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM13ETW01-014 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12ATW01 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
6 suppliers
Keylock Switches - CKL12ATW01-018-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers