NKK Switches High Security Keylock CKM12ATW01

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM12ATW01 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM12ATW01
High Security Keylock CKM12ATW01
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - 360-1450-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-1450-ND
Keylock Switches 360-1450-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches - 2300-CKM12ATW01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
2300-CKM12ATW01
Keylock Switches 2300-CKM12ATW01
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Switch,KEYLOCK,Sealed,16MM HIGH SECURITY,ANTISTATIC,ON-NONE-ON,1 & 3 Position - 70192889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,KEYLOCK,Sealed,16MM HIGH SECURITY,ANTISTATIC,ON-NONE-ON,1 & 3 Position
70192889
Switch,KEYLOCK,Sealed,16MM HIGH SECURITY,ANTISTATIC,ON-NONE-ON,1 & 3 Position 70192889
High Security Keylocks, Contact Rating 3 A @ 250 VAC, Contact Resistance 20 Milliohms (Max.) Epoxy sealed terminals prevent entry of flux and other contaminatints Interior construction provides seal for outer area High insulating material for 16 mm CKM models withstands over 15 kV of electrostatic discharge, thus providing antistatic feature.

High Security Keylocks, Contact Rating 3 A @ 250 VAC, Contact Resistance 20 Milliohms (Max.)

  • Epoxy sealed terminals prevent entry of flux and other contaminatints
  • Interior construction provides seal for outer area
    High insulating material for 16 mm CKM models withstands over 15 kV of electrostatic discharge, thus providing antistatic feature.
Supplier's Site
Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches - 11X3051 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches
11X3051
Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches 11X3051
SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM12ATW01
Keylock Switches CKM12ATW01
Keylock Switches SPDT ON-NONE-ON

Keylock Switches SPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM12ATW01 360-1450-ND 2300-CKM12ATW01 70192889 11X3051 CKM12ATW01
Product Name High Security Keylock Keylock Switches Keylock Switches Switch,KEYLOCK,Sealed,16MM HIGH SECURITY,ANTISTATIC,ON-NONE-ON,1 & 3 Position Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
AC Voltage Rating 250 volts 250 volts 250 volts
Positions per Pole SPDT
Terminal Type Solder Lug Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KR16H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
High Security Keylock - CKL12ATW01-029 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12ATW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-010 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers