10mm DIP Rotaries
SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Coded Rotary Switches 10MM DECIMAL 10P COMPLEMENT CODED
Compact dimensions and low profile allow high density mounting and close stacking of PC boards. Visible legends and choice of screwdriver, shaft or dial actuators. Decimal and hexadecimal positions. Crimped terminals for through-hole mounting.
| NKK Switches | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | FR01FC10P-S | 09X9269 | FR01FC10P-S | 70192018 |
| Product Name | 10mm Ultra-Thin DIP Rotary | Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches | Coded Rotary Switches | Switch, Rotary, BINARY CODED DIP, SCREWDRIVER Actuator, COMPLEMENT, STRAIGHT PC |
| Current Rating | 0.1 amps | 0.1 amps | ||
| Positions per Pole | BCD Complement | 10 Position | ||
| Terminal Type | PC Pin | PC Pins |