NKK Switches Ultra-Thin DIP Rotary Switch FD01KR16P-S

Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote Datasheet
Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD01KR16P-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD01KR16P-S
Ultra-Thin DIP Rotary Switch FD01KR16P-S
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Through-Hole Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting.
  • Through hole terminals with inch terminal grid spacing.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD01KR16P-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD01KR16P-S 2300-FD01KR16P-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin DIP Rotary Switch - FD02FR10P-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
High Security Keylock - CKL12ATW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01AR10PB-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers