The FMBN16BD is a nonilluminated 16-key membrane keypad with adhesive backing for easy mounting. It features a 1.0mm tail pitch, a nominal operating force of 1.0N to 6.0N, and a stroke of 0.4mm to 1.0mm. The device supports 1,000,000 operations minimum, has a contact resistance of 500Ω maximum, and provides 100 megohms minimum insulation resistance at 250V DC. It operates from -15°C to +55°C and includes an insertable legend card for customizable key labeling. The keypad uses a 16-pin connector with a switch circuit matrix and is designed for integration into communication, office, automation, and electronic equipment.
FM-Series 12 and 16 Key Illuminated Keypads
| NKK Switches | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | FMBN16BD |
| Product Name | Membrane Keypad |
| Terminal Type | Cable with Connector |