NKK Switches Ultra-Thin DIP Rotary Switch FD01FC16H-S

Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote Datasheet
Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD01FC16H-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD01FC16H-S
Ultra-Thin DIP Rotary Switch FD01FC16H-S
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Through-Hole Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting.
  • Through hole terminals with inch terminal grid spacing.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD01FC16H-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD01FC16H-S 2300-FD01FC16H-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KC10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type Gull Wing
View Details
Membrane Keypad - FMBN16BE - NKK Switches
Specs
Terminal Type Cable with Connector
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details