NKK Switches Ultra-Thin DIP Rotary Switch FD01KR10P-S

Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Description
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD01KR10P-S is a through-hole ultra-thin DIP rotary switch from the FD01 series, featuring a 7.2mm square footprint and a height of 3.1 to 3.3mm. It has gold-plated brass terminals and LCP/PPS resin construction with a fluoro rubber O-ring. The switch supports a maximum resistive load of 0.4VA at 20V AC/DC, with contact resistance under 100 milliohms, insulation resistance of at least 1 GΩ at 250V DC, and dielectric strength of 250V AC for one minute. It offers 10,000 mechanical and electrical operating cycles, with an operating temperature range of -25°C to +85°C. The actuator is set to position 0 during soldering. It is packaged in stick-tube format with 60 units per tube.

Datasheet Summary
Powered by GS/AI

The FD01KR10P-S is a through-hole ultra-thin DIP rotary switch from the FD01 series, featuring a 7.2mm square footprint and a height of 3.1 to 3.3mm. It has gold-plated brass terminals and LCP/PPS resin construction with a fluoro rubber O-ring. The switch supports a maximum resistive load of 0.4VA at 20V AC/DC, with contact resistance under 100 milliohms, insulation resistance of at least 1 GΩ at 250V DC, and dielectric strength of 250V AC for one minute. It offers 10,000 mechanical and electrical operating cycles, with an operating temperature range of -25°C to +85°C. The actuator is set to position 0 during soldering. It is packaged in stick-tube format with 60 units per tube.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD01KR10P-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD01KR10P-S
Ultra-Thin DIP Rotary Switch FD01KR10P-S
Ultra-Thin DIP Rotary Switches with Through-Hole Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting. Through hole terminals with inch terminal grid spacing. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Through-Hole Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.2 to 3.3mm (.126” to .130”), accommodates high-density mounting.
  • Through hole terminals with inch terminal grid spacing.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD01KR10P-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD01KR10P-S 2300-FD01KR10P-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02FC16P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type Gull Wing
View Details
3 suppliers
High Security Keylock - CKM12AFW01-009 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers