The EB2065-A-J32AF is a single-pole double-throw (SPDT) light touch miniature pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC. It features a .315" (8.0mm) diameter cap with a black finish. The switch has a brass bushing and nickel-plated plunger, mounted in a stainless steel frame with a UL94V-0 rated melamine phenolic resin case. Nominal operating force is 2.49N for alternate action, with total travel of 0.087" (2.2mm). Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The operating temperature range is -10°C to +70°C. Epoxy-sealed terminals guard against solder flux ingress. The component meets UL and CSA certification criteria when ordered with appropriate markings. Mechanical life is 100,000 operations; electrical life is 25,000 operations. Mounting torque for a single nut is 0.68Nm.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065-A-J32AF | 2300-EB2065-A-J32AF | EB2065-A-J32AF | EB2065-A-J32AF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | On-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |