The FB15ANEP2-HA is a momentary pushbutton switch in the FB series, rated for 500mA at 125V AC or 0.4VA maximum at 28V AC/DC with silver contacts, featuring epoxy-sealed terminals and a .295" (7.5mm) diameter white cap. It has a bushing mount with an M5 x 0.5 thread, a nominal operating force of 2.16N, a total travel of 2.24mm, and operates between -10°C and +70°C. The switch meets UL and cULus recognition when ordered with marking, and includes an internal antijamming feature and self-cleaning contacts for reliability.
Momentary Pushbutton Switches
Win Source Part Number: 1352211-FB15ANEP2-HA
Category: Switches - Pushbutton Switches
Series: FB
Type: Standard
Termination Style: Solder Turret
Features: Epoxy Sealed Terminals
Package: Tray
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 5.30mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 50,000 Cycles
Mechanical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: NKK Switches
Base Product Number: FB15AN
California Prop 65: Warning Information
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
.5 AMP MOMENTARY PUSHBUTTON
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 0.5A, BLACK; Product Range:FB Series; Panel Cutout Diameter:5.3mm; Contact Configuration:SPST-N
Pushbutton Switches SPST OFF(ON) BLACK CAP
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 0.5A, BLACK; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:SPST; CONTACT VOLTAGE AC NOM:125V; CONTACT VOLTAGE DC NOM:-; CONTACT CURRENT MAX:500MA; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH PUSH SPST-NO 0.5A 125V
| NKK Switches | Win Source Electronics | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | FB15ANEP2-HA | 1352211-FB15ANEP2-HA | FB15ANEP2-HA | 360-2786-ND | 2300-FB15ANEP2-HA | 09X9205 | FB15ANEP2-HA | 109699668 | FB15ANEP2-HA |
| Product Name | .5 AMP Momentary Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spst, 0.5A, Black; Product Range Nkk Switches | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | |||||
| Max Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |