The EB2061-B-J21A is a double pole, ON-(ON) momentary pushbutton with silver contacts and solder lug terminals, featuring a green .315" (8.0mm) diameter snap-in cap. It has a stainless steel frame, a melamine phenolic resin case rated UL94V-0, and epoxy-sealed terminals. The switch operates with a nominal force of 2.30N, a total travel of 1.6mm, and is rated for 3A at 125V AC resistive load with 25,000 electrical life operations. Its dielectric strength is 1,500V AC between contacts and case, and it meets CSA certification when ordered with marking. The cap extension requires a panel thickness of 1.0mm to 3.2mm.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061-B-J21A | 2300-EB2061-B-J21A | EB2061-B-J21A | EB2061-B-J21A | EB2061-B-J21A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug |