The EB2011-B-J41A is a single-pole, double-throw, momentary action pushbutton with a black cap and a bezel without an LED. It features silver contacts and solder lug terminals rated for 3A at 125V AC. The device has a stainless steel frame, a melamine phenolic resin case meeting UL94V-0 flammability standards, and epoxy-sealed terminals. It operates with a nominal force of 1.75N and has a pretravel of 1.2mm and total travel of 1.6mm. The switch supports a dielectric strength of 1,500V AC between contacts and case, with an insulation resistance of 1,000 megohms minimum. Its operating temperature range is -10°C to +70°C, and it is rated for 100,000 mechanical operations and 25,000 electrical operations. The snap-in mount design includes a high-rise extension with a 0.83mm (0.033in) cap rise.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-B-J41A | 2300-EB2011-B-J41A | EB2011-B-J41A | EB2011-B-J41A | EB2011-B-J41A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug |