NKK Switches Miniature Power Rocker CWT12AAS1/U

Description
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting for labor-saving installation. CWSA Low-cost molded rocker. See-saw contact mechanism. Stable stationary contact construction for high reliability. CWSB Low-cost molded rocker. Snap-acting contact mechanism gives smooth actuation and audible feedback. Stable stationary contact construction for high-reliability.
Request a Quote Datasheet
Description
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting for labor-saving installation. CWSA Low-cost molded rocker. See-saw contact mechanism. Stable stationary contact construction for high reliability. CWSB Low-cost molded rocker. Snap-acting contact mechanism gives smooth actuation and audible feedback. Stable stationary contact construction for high-reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Power Rocker - CWT12AAS1/U - NKK Switches
Scottsdale, AZ, United States
Miniature Power Rocker
CWT12AAS1/U
Miniature Power Rocker CWT12AAS1/U
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting for labor-saving installation. CWSA Low-cost molded rocker. See-saw contact mechanism. Stable stationary contact construction for high reliability. CWSB Low-cost molded rocker. Snap-acting contact mechanism gives smooth actuation and audible feedback. Stable stationary contact construction for high-reliability.

Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus

CWT

  • Low-cost molded rocker in compact, slim design.
  • See-saw contact mechanism.
  • Front panel, snap-in mounting for labor-saving installation.

CWSA

  • Low-cost molded rocker.
  • See-saw contact mechanism.
  • Stable stationary contact construction for high reliability.

CWSB

  • Low-cost molded rocker.
  • Snap-acting contact mechanism gives smooth actuation and audible feedback.
  • Stable stationary contact construction for high-reliability.
Supplier's Site Datasheet
Rocker Switches - CWT12AAS1/U-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CWT12AAS1/U-ND
Rocker Switches CWT12AAS1/U-ND
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 2300-CWT12AAS1/U
MINIATURE POWER ROCKER

MINIATURE POWER ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - CWT12AAS1/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
CWT12AAS1/U
Rocker & Toggle Switches CWT12AAS1/U
MINIATURE POWER ROCKER

MINIATURE POWER ROCKER

Buy Now
Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches - 09X8824 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches
09X8824
Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches 09X8824
SWITCH, ROCKER, SPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CW Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CW Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CWT12AAS1/U CWT12AAS1/U-ND 2300-CWT12AAS1/U CWT12AAS1/U 09X8824
Product Name Miniature Power Rocker Rocker Switches Rocker Switches Rocker & Toggle Switches Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches
Rocker Actuator Concave (Curved) Rocker
Momentary Contact Switch Function On-On Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Panel Mount, Snap-In Solder Terminals
Current Rating 4 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Rocker Switches - 360-JWL11RC2A/UCV-WL-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers