NKK Switches Ultra-Thin Fully Illuminated Paddle GW12LJHF

Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote
Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GW12LJHF is an ultra-thin, fully illuminated paddle switch in the GW Series, designed for low-voltage, logic-level circuits with a single-pole, double-throw (SPDT) ON-NONE-ON circuit and a right-angle printed circuit board terminal configuration. It features a clear polycarbonate actuator with an amber LED. The switch has a nominal operating force of 1.0N, an angle of throw of 28°, and a contact resistance of 80 milliohms maximum. It is rated for 50,000 mechanical and electrical operations, with an operating temperature range of -25°C to +55°C. The LED has a maximum forward current of 30mA and a forward voltage of 2.0V. The actuator and case are UL94V-0 rated. Dimensions are 7.0mm × 2.6mm × 3.8mm for the right-angle variant, with 2.54mm terminal spacing.

Datasheet Summary
Powered by GS/AI

The GW12LJHF is an ultra-thin, fully illuminated paddle switch in the GW Series, designed for low-voltage, logic-level circuits with a single-pole, double-throw (SPDT) ON-NONE-ON circuit and a right-angle printed circuit board terminal configuration. It features a clear polycarbonate actuator with an amber LED. The switch has a nominal operating force of 1.0N, an angle of throw of 28°, and a contact resistance of 80 milliohms maximum. It is rated for 50,000 mechanical and electrical operations, with an operating temperature range of -25°C to +55°C. The LED has a maximum forward current of 30mA and a forward voltage of 2.0V. The actuator and case are UL94V-0 rated. Dimensions are 7.0mm × 2.6mm × 3.8mm for the right-angle variant, with 2.54mm terminal spacing.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Fully Illuminated Paddle - GW12LJHF - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin Fully Illuminated Paddle
GW12LJHF
Ultra-Thin Fully Illuminated Paddle GW12LJHF
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.

Ultra-Thin Rockers

  • 0.4VA maximum @ 28V AC/DC maximum
  • Various colored rockers and paddles.
  • Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Supplier's Site Datasheet
Rocker Switches - 360-2115-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-2115-ND
Rocker Switches 360-2115-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Buy Now Datasheet
Rocker Switches - 2300-GW12LJHF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-GW12LJHF
Rocker Switches 2300-GW12LJHF
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER

ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
GW12LJHF
Switches - Rocker Switches GW12LJHF
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number GW12LJHF 360-2115-ND 2300-GW12LJHF GW12LJHF
Product Name Ultra-Thin Fully Illuminated Paddle Rocker Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Paddle; Paddle - Illuminated Paddle Paddle Paddle; Paddle - Illuminated
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins PC Pin
Features Illuminated Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Ultra-Miniature Rocker - G28KP-YA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Rocker Switches - 2300-JWL12BAA-H - New Yorker Electronics Co., Inc.
Specs
Features High Inrush Current Compatible
Current Rating 16 amps
View Details