Neon Miniature Power Rockers
Rocker Switch DPST 6A (AC) 250V Panel Mount, Snap-In
MINIATURE POWER ROCKER
SWITCH ROCKER DPST 6A 250V
SWITCH, ROCKER, SPDT, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
Rocker Contact Form, 6 A @ 250 VAC , 250 VAC Voltage Rating, DPST Switch, Switch
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB21AA2F | 360-1726-ND | 2300-CWSB21AA2F | CWSB21AA2F | CWSB21AA2F | 09X8811 | 70191996 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 6A, 250Vac, Black; Switch Operation Nkk Switches | Switch, Snap-In POWER Rocker, NON-Illuminated, DPST, ON-NONE-OFF, VERTICAL INSCR |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | Three Position Momentary (Center NEUTRAL) | On-None-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | Quick Connect / Blade |