The CWSB series comprises miniature power rockers with a snap-acting contact mechanism, offering 6A at 250V AC resistive load capacity. The switch features front panel snap-in mounting, solder lug or quick connect terminals, and a 30° angle of throw. It has a mechanical life of 30,000 operations and an electrical life of 10,000 operations with resistive load. The housing is polyamide with a polycarbonate rocker, and contacts are silver alloy. The CWSB11AAH is a variant of this series, conforming to its general specifications, including cULus recognition with file number E44145. Dimensions are consistent with the CWSB11 model: 21.1 mm width, 15.8 mm height, and panel thickness compatibility of 0.75 mm to 2.0 mm.
Neon Miniature Power Rockers
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In, Right Angle
MINIATURE POWER ROCKER
SWITCH ROCKER SPST 6A 250V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB11AAH | CWSB11AAH-ND | 2300-CWSB11AAH | CWSB11AAH | CWSB11AAH |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In, Right Angle | Straight PC Pins | PC Pin |