The JWL series high inrush rocker switch is rated for 16A at 125/250V AC and 5A at 72V DC, with a TV-8 rating for high inrush current applications. It features a polyphenylene ether rocker and polyamide housing certified to UL94V-0, with terminals molded and epoxy sealed for contamination resistance. The panel seal variant meets IP67 per IEC 60529, operates from -25°C to +85°C, and supports DPST and DPDT configurations. The switch includes an internal seal, minimizes contact bounce, and has solder lug or quick-connect terminals. The part number JWL21BA1A-A corresponds to a DPST, black housing, horizontal orientation model with international ON-OFF symbols, meeting all JWL series electrical and mechanical specifications.
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER DPST 16A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL21BA1A-A | JWL21BA1A-A-ND | 2300-JWL21BA1A-A | JWL21BA1A-A | JWL21BA1A-A |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |