The CWSB series comprises miniature power rockers with a snap-acting contact mechanism, offering 6A at 250V AC for resistive loads. The switch features a polyamide housing, polycarbonate rocker, and silver alloy contacts, with a 30° throw angle and operating temperature range of −10°C to +70°C. It provides 30,000 mechanical operations and 10,000 electrical operations with resistive load. The CWSB11 model is cULus listed for AC ratings up to 6A at 250V and features front panel snap-in mounting with solder lug or quick connect terminals. Typical dimensions include a panel thickness compatibility of 0.030" to 0.079" (0.75mm to 2.0mm).
Neon Miniature Power Rockers
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In
MINIATURE POWER ROCKER
SWITCH, ROCKER, SPST, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
SWITCH ROCKER SPST 6A 250V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB11AAF | CWSB11AAF | 360-3424-ND | 2300-CWSB11AAF | 09X8802 | CWSB11AAF |
| Product Name | Miniature Power Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |