The A Series is a family of sealed subminiature rocker switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, nickel-plated brass actuators, glass fiber reinforced polyamide housings, and gold-plated phosphor bronze contacts. They have a 26° angle of throw, nonshorting contact timing, and a nominal operating force of 2.73N for momentary and 1.84N for maintained circuits. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits. Operating temperature ranges from -30°C to +85°C. Terminals have a 2.54mm x 2.54mm spacing and are designed for wave or manual soldering. The switches are not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A18K1B | 2300-A18K1B | A18K1B | A18K1B-ND | A18K1B |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Snap Top | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |