NKK Switches Miniature Power Rocker CWSB11AA1F

Description
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.
Request a Quote Datasheet
Description
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Power Rocker - CWSB11AA1F - NKK Switches
Scottsdale, AZ, United States
Miniature Power Rocker
CWSB11AA1F
Miniature Power Rocker CWSB11AA1F
Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact body.

Neon Miniature Power Rockers

  • 9A @ 125V AC
  • Full-face, Neon illumination in choice of red, amber, or green.
  • Neon lamp suited to 125V AC applications.
  • 9-amp electrical capacity in compact body.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Rocker & Toggle Switches
CWSB11AA1F
Rocker & Toggle Switches CWSB11AA1F
MINIATURE POWER ROCKER

MINIATURE POWER ROCKER

Buy Now
Rocker & Toggle Switches - CWSB11AA1F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
CWSB11AA1F
Rocker & Toggle Switches CWSB11AA1F
MINIATURE POWER ROCKER

MINIATURE POWER ROCKER

Buy Now
Rocker Switches - 360-1723-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-1723-ND
Rocker Switches 360-1723-ND
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In

Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 2300-CWSB11AA1F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-CWSB11AA1F
Rocker Switches 2300-CWSB11AA1F
MINIATURE POWER ROCKER

MINIATURE POWER ROCKER

Supplier's Site Datasheet
Switches - Rocker Switches CWSB11AA1F
SWITCH ROCKER SPST 6A 250V

SWITCH ROCKER SPST 6A 250V

Supplier's Site
SWITCH ROCKER SPST 6A 250V - 558-CWSB11AA1F - Utmel Electronic Limited
Hong Kong, China
SWITCH ROCKER SPST 6A 250V
558-CWSB11AA1F
SWITCH ROCKER SPST 6A 250V 558-CWSB11AA1F
SWITCH ROCKER SPST 6A 250V

SWITCH ROCKER SPST 6A 250V

Supplier's Site
Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches - 09X8804 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches
09X8804
Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches 09X8804
SWITCH, ROCKER, SPST, 6A, 250VAC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CW Series; Contact Voltage VDC:-RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 6A, 250VAC, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CW Series; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CWSB11AA1F CWSB11AA1F 360-1723-ND 2300-CWSB11AA1F CWSB11AA1F 558-CWSB11AA1F 09X8804
Product Name Miniature Power Rocker Rocker & Toggle Switches Rocker Switches Rocker Switches Switches - Rocker Switches SWITCH ROCKER SPST 6A 250V Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches
Rocker Actuator Concave (Curved) Concave (Curved) Rocker
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Panel Mount, Snap-In Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A23KH - NKK Switches
Specs
Rocker Actuator Rocker; Rocker
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Process Sealed Subminiature Rocker - A13KB - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A11KB1 - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Rocker - A12KH-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers