LED Miniature Power Rockers
LED MINIATURE POWER ROCKER
SWITCH ROCKER SPST 9A 125V
9 A @ 125 VAC⁄6 A @ 250 VAC, LED Miniature Power rockers
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSC11JDADS | CWSC11JDADS | 2300-CWSC11JDADS | CWSC11JDADS | 70192002 |
| Product Name | LED Miniature Power Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker; SPST; 9 A @ 125 VAC/6 A@ 250 VAC; 120/250; On-None-Off; Amber |
| Rocker Actuator | Concave (Curved) - Illuminated | Concave (Curved) - Illuminated | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | On-None-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect - 0.110\" (2.8mm) | Solder Terminals; Quick Connect / Blade |