Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12LBH | GW12LBH | GW12LBH-ND | 2300-GW12LBH | GW12LBH |
| Product Name | Ultra-Thin Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |