The CS12ANW03 is a single-pole, double-throw, PCB-mount miniature slide switch with a narrow actuator and silver-plated contacts rated for 3A at 125V AC. The case and cover are made of glass fiber reinforced polyamide with UL94V-0 flammability rating, and epoxy-sealed terminals resist contamination. It has a contact resistance of 10 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and withstands 1,000V AC between contacts and 1,500V AC between contacts and case. The switch operates over a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and an electrical life of 20,000 operations. It is nonshorting with a total travel of 2.2mm and withstands 12kV ESD. Dimensions are 14.0mm long, 7.0mm wide, and 5.1mm high.
CS-Series Miniature Slide Switches
NKK Switches CS12ANW03 Slide Switch
Slide Switch SPDT Through Hole
MINIATURE POWER RATED SIDE
SWITCH SLIDE SPDT 3A 125V
SWITCH, SLIDE, SPDT, 3A, 250V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
Slide Switches SPDT ON-NONE-ON 3A
| NKK Switches | RS Components, Ltd. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CS12ANW03 | 1251847 | 360-2131-ND | 2300-CS12ANW03 | CS12ANW03 | 09X8791 | CS12ANW03 |
| Product Name | Miniature Power Rated Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 3A, 250V, Th; Contact Configuration Nkk Switches | Slide Switches |
| Terminal Type | PC Pin | Straight pc pin | Straight PC Pins | Through Hole | |||
| Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | |||
| AC Voltage Rating | 125 volts | 125 volts | |||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |||
| Actuator Material | Plastic | Plastic |