Slide Switches SPDT ON-NONE-ON PC
SWITCH SLIDE SPDT 0.4VA 28V
SWITCH, SLIDE, SPDT, 0.1A, 28V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS12ANG03 | MS12ANG03 | MS12ANG03 | 11X3327 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 0.1A, 28V, Th; Contact Configuration Nkk Switches |
| Size | Miniature | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | |||
| Momentary Switch Function | Other Momentary Contact; On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |