NKK Switches Rotary Switches HS16-5N

Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-3301-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-3301-ND
Rotary Switches 360-3301-ND
Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS16-5N
Rotary Switches HS16-5N
Rotary Switches 12 AMP 5P 2-11 POS

Rotary Switches 12 AMP 5P 2-11 POS

Buy Now Datasheet
Switch, Rotary, 5Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9957 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 5Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
09X9957
Switch, Rotary, 5Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches 09X9957
SWITCH, ROTARY, 5POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 5POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:5 Pole; Angle of Throw:30°; Contact Current AC Max:12A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-3301-ND HS16-5N 09X9957
Product Name Rotary Switches Rotary Switches Switch, Rotary, 5Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
Actuator Type Flush Actuator
Current Rating 12.0 amps 12.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 5
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FC16P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE100C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Keylock Switches - 1437598-4 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
View Details