The FR01AR10PB is a 10mm through-hole DIP rotary switch with a metal shaft and bracket, designed for decimal coding with a yellow actuator for complement-coded operation. It features a compact profile suitable for high-density PCB mounting, with crimped terminals for secure surface mount reliability. The switch has a resistive switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. Contact resistance is capped at 100 milliohms, with an insulation resistance of 1,000 megohms minimum at 250V DC. Mechanical and electrical life is rated at 10,000 detent operations. Operating temperature ranges from -25°C to +85°C. The actuator, housing, and base are UL94V-0 rated. The unit is designed for wave or manual soldering, with positioning specified during soldering (position 7 for this model).
10mm DIP Rotaries
SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Coded Rotary Switches 10MM DECIMAL REAL CODED ORANGE ACTUAT
| NKK Switches | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | FR01AR10PB | 09X9252 | FR01AR10PB |
| Product Name | 10mm Ultra-Thin DIP Rotary | Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches | Coded Rotary Switches |
| Current Rating | 0.1 amps |