NKK Switches Selector Switch B12AV

Description
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:B - ESD SERIES; CONTACT CURRENT MAX:100MA; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:B - ESD SERIES; CONTACT CURRENT MAX:100MA; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 38807489 - Radwell International
Willingboro, NJ, United States
Selector Switch
38807489
Selector Switch 38807489
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:B - ESD SERIES; CONTACT CURRENT MAX:100MA; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:B - ESD SERIES; CONTACT CURRENT MAX:100MA; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 38807489
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3804-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Keylock Switches - CKM13ETW01-018-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 45 degrees
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details